The SDR0604-180YL is a fixed inductor from Win Source Electronics, featuring an inductance of 18 µH and a maximum rated current of 1.25 A. It is designed for surface mount applications and has a compact size with a maximum diameter of 5.8 mm and a profile of 4.8 mm. The inductor operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. It is constructed with a ferrite DR core and enameled copper wire, ensuring durability and reliability. The part is RoHS compliant and comes packaged in reels of 400 pieces, facilitating easy handling and integration into production processes. The SDR0604-180YL is ideal for use in DC/DC converters and power supplies for portable communications equipment, camcorders, and LCD TVs.
18µH Unshielded Wirewound Inductor 1.25A 150mOhm Max Nonstandard
18µH Unshielded Wirewound Inductor 1.25A 150mOhm Max Nonstandard
18µH Unshielded Wirewound Inductor 1.25A 150mOhm Max Nonstandard
FIXED IND 18UH 1.25A 150MOHM SMD Product overview: SDR0604-180YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.25A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.25A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-180YL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894051-SDR0604-180YL
Series: SDR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Unshielded Wirewound Inductor 1.25 A 150mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0604-180YLDKR, -SDR0604-180YL-ND, SDR0604180YL, SDR0604-180YLTR, SDR0604-180YLCT, -SDR0604-180YLCT, SDR0604-180YL-ND, -SDR0604-180YL, -SDR0604-180YLTR
INDUCTOR, UN-SHIELDED, 18UH, 1.5A, SMD; Inductance:18µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel
FIXED IND 18UH 1.25A 150MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0604-180YLTR-ND | 71-SDR0604-180YL | 894051-SDR0604-180YL | 61J8158 | SDR0604-180YL |
| Product Name | Fixed Inductors | SMD 18UH 1.25A 150MOHM Inductor and Choke | Fixed Inductors - SDR0604-180YL | Inductor, Un-Shielded, 18Uh, 1.5A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |