Bourns, Inc. Surface Mount Inductors SDR0604-121KL

Description
Bourns SDR0604-121KL
Request a Quote Datasheet
Description
Bourns SDR0604-121KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7361236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361236
Surface Mount Inductors 7361236
Bourns SDR0604-121KL

Bourns SDR0604-121KL

Supplier's Site
Surface Mount Inductors - 7361236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361236P
Surface Mount Inductors 7361236P
Bourns SDR0604-121KL

Bourns SDR0604-121KL

Supplier's Site
Surface Mount Inductors - 1818194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1818194
Surface Mount Inductors 1818194
Bourns SDR0604-121KL

Bourns SDR0604-121KL

Supplier's Site
Surface Mount Inductors - 1727054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727054
Surface Mount Inductors 1727054
Bourns SDR0604-121KL

Bourns SDR0604-121KL

Supplier's Site
Fixed Inductors - SDR0604-121KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-121KLTR-ND
Fixed Inductors SDR0604-121KLTR-ND
120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-121KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-121KLCT-ND
Fixed Inductors SDR0604-121KLCT-ND
120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-121KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-121KLDKR-ND
Fixed Inductors SDR0604-121KLDKR-ND
120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 480mA 930mOhm Max Nonstandard

Buy Now Datasheet
120UH 480MA 930MOHM Inductor and Choke - 71-SDR0604-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 480MA 930MOHM Inductor and Choke
71-SDR0604-121KL
120UH 480MA 930MOHM Inductor and Choke 71-SDR0604-121KL
FIXED IND 120UH 480MA 930MOHM SM Product overview: SDR0604-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 480MA, 930MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 480MA, 930MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 480MA 930MOHM SM Product overview: SDR0604-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 480MA, 930MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 480MA, 930MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-121KL
1095062-SDR0604-121KL
Fixed Inductors - SDR0604-121KL 1095062-SDR0604-121KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095062-SDR0604-121K L Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 120μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 600mA Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 7MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 930 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095062-SDR0604-121KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 480mA
Inductance: 120μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 600mA
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 7MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 930 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 120 H, 10%, Unshielded, 0.93 Ohm, 480 Ma Rohs Compliant Bourns - 23T1097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 120 H, 10%, Unshielded, 0.93 Ohm, 480 Ma Rohs Compliant Bourns
23T1097
Surface Mount Power Inductor, Sdr0604 Series, 120 H, 10%, Unshielded, 0.93 Ohm, 480 Ma Rohs Compliant Bourns 23T1097
Surface Mount Power Inductor, SDR0604 Series, 120 H, 10%, Unshielded, 0.93 ohm, 480 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 120 H, 10%, Unshielded, 0.93 ohm, 480 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 120Uh, 600Ma, Smd; Inductance Bourns - 61J8155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 120Uh, 600Ma, Smd; Inductance Bourns
61J8155
Inductor, Un-Shielded, 120Uh, 600Ma, Smd; Inductance Bourns 61J8155
INDUCTOR, UN-SHIELDED, 120UH, 600MA, SMD; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 120UH, 600MA, SMD; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshielded; Saturation Current (Isat):600mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR0604-121KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-121KL
Fixed Inductors SDR0604-121KL
FIXED IND 120UH 480MA 930MOHM SM

FIXED IND 120UH 480MA 930MOHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7361236 7361236P 1818194 SDR0604-121KLTR-ND 71-SDR0604-121KL 1095062-SDR0604-121KL 23T1097 61J8155 SDR0604-121KL
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors 120UH 480MA 930MOHM Inductor and Choke Fixed Inductors - SDR0604-121KL Surface Mount Power Inductor, Sdr0604 Series, 120 H, 10%, Unshielded, 0.93 Ohm, 480 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 120Uh, 600Ma, Smd; Inductance Bourns Fixed Inductors
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite dr Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Inductance Range 120 microH 120 microH 120 microH 120 microH 120 microH 120 microH 120 microH
Q Factor 22 22 22 22 22
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers