Bourns, Inc. Fixed Inductors SDR0603-3R9ML

Description
3.9µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0603-3R9ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-3R9ML-ND
Fixed Inductors SDR0603-3R9ML-ND
3.9µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 2.1A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 3.9Uh, 2.2A, Smd; Inductance Bourns - 61J8135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.9Uh, 2.2A, Smd; Inductance Bourns
61J8135
Inductor, Un-Shielded, 3.9Uh, 2.2A, Smd; Inductance Bourns 61J8135
INDUCTOR, UN-SHIELDED, 3.9UH, 2.2A, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.9UH, 2.2A, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0603-3R9ML-ND 61J8135
Product Name Fixed Inductors Inductor, Un-Shielded, 3.9Uh, 2.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers