Bourns, Inc. SMD 10UH 1.14A 150MOHM Inductor and Choke SDR0603-100ML

Description
FIXED IND 10UH 1.14A 150MOHM SMD Product overview: SDR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.14A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.14A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.14A 150MOHM SMD Product overview: SDR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.14A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.14A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.14A 150MOHM Inductor and Choke - 71-SDR0603-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.14A 150MOHM Inductor and Choke
71-SDR0603-100ML
SMD 10UH 1.14A 150MOHM Inductor and Choke 71-SDR0603-100ML
FIXED IND 10UH 1.14A 150MOHM SMD Product overview: SDR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.14A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.14A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.14A 150MOHM SMD Product overview: SDR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.14A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.14A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0603-100ML
894042-SDR0603-100ML
Fixed Inductors - SDR0603-100ML 894042-SDR0603-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 894042-SDR0603-100ML Series: SDR0603 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Unshielded Wirewound Inductor 1.14 A 150mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0603 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0603-100MLCT, -SDR0603-100ML, -SDR0603-100MLTR, SDR0603-100MLTR, SDR0603100ML, SDR0603-100MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894042-SDR0603-100ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Unshielded Wirewound Inductor 1.14 A 150mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0603-100MLCT, -SDR0603-100ML, -SDR0603-100MLTR, SDR0603-100MLTR, SDR0603100ML, SDR0603-100MLCT

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-100MLCT-ND
Fixed Inductors 118-SDR0603-100MLCT-ND
10µH Unshielded Wirewound Inductor 1.14A 150mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.14A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.14A 150 MOHM

FIXED IND 10UH 1.14A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-100MLTR-ND
Fixed Inductors 118-SDR0603-100MLTR-ND
10µH Unshielded Wirewound Inductor 1.14A 150mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.14A 150mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 1.4A, Smd, Full Reel; Inductance Bourns - 61J8124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.4A, Smd, Full Reel; Inductance Bourns
61J8124
Inductor, Un-Shielded, 10Uh, 1.4A, Smd, Full Reel; Inductance Bourns 61J8124
INDUCTOR, UN-SHIELDED, 10UH, 1.4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.14A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0603 Series; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.14A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0603 Series; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Unshielded, 1.14A; Inductance Bourns - 33AK4302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 1.14A; Inductance Bourns
33AK4302
Inductor, 10Uh, Unshielded, 1.14A; Inductance Bourns 33AK4302
INDUCTOR, 10UH, UNSHIELDED, 1.14A; Inductance:10µH; RMS Current (Irms):1.14A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0603 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 1.14A; Inductance:10µH; RMS Current (Irms):1.14A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0603 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-100ML 894042-SDR0603-100ML 118-SDR0603-100MLCT-ND 61J8124 33AK4302
Product Name SMD 10UH 1.14A 150MOHM Inductor and Choke Fixed Inductors - SDR0603-100ML Fixed Inductors Inductor, Un-Shielded, 10Uh, 1.4A, Smd, Full Reel; Inductance Bourns Inductor, 10Uh, Unshielded, 1.14A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers