Bourns, Inc. 330UH 160MA 3.8 OHM Inductor and Choke SDR0602-331KL

Description
FIXED IND 330UH 160MA 3.8 OHM Product overview: SDR0602-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-331KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 160MA 3.8 OHM Product overview: SDR0602-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-331KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 160MA 3.8 OHM Inductor and Choke - 71-SDR0602-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 160MA 3.8 OHM Inductor and Choke
71-SDR0602-331KL
330UH 160MA 3.8 OHM Inductor and Choke 71-SDR0602-331KL
FIXED IND 330UH 160MA 3.8 OHM Product overview: SDR0602-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 160MA 3.8 OHM Product overview: SDR0602-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-331KL
1095056-SDR0602-331KL
Fixed Inductors - SDR0602-331KL 1095056-SDR0602-331KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095056-SDR0602-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 160mA Inductance: 330μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 220mA Q @ Freq: 55 @ 796kHz Frequency - Self Resonant: 4MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.8 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Bourns Inc.
Win Source Part Number: 1095056-SDR0602-331KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 160mA
Inductance: 330μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 220mA
Q @ Freq: 55 @ 796kHz
Frequency - Self Resonant: 4MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.8 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0602-331KL 1095056-SDR0602-331KL
Product Name 330UH 160MA 3.8 OHM Inductor and Choke Fixed Inductors - SDR0602-331KL
Mounting Option SMD (SMT) Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 330 microH 330 microH
Inductance Tolerance 10 (+/- %)
Packing Method Reel - TR Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details