Bourns, Inc. 15UH 800MA 280 MOHM Inductor and Choke SDR0602-150ML

Description
FIXED IND 15UH 800MA 280 MOHM / Inductor Power Wirewound 15uH 20% 1KHz 45Q-Factor Ferrite 0.8A 0.28Ohm DCR T/R Product overview: SDR0602-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 800MA, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 800MA, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 800MA 280 MOHM / Inductor Power Wirewound 15uH 20% 1KHz 45Q-Factor Ferrite 0.8A 0.28Ohm DCR T/R Product overview: SDR0602-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 800MA, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 800MA, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 800MA 280 MOHM Inductor and Choke - 71-SDR0602-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 800MA 280 MOHM Inductor and Choke
71-SDR0602-150ML
15UH 800MA 280 MOHM Inductor and Choke 71-SDR0602-150ML
FIXED IND 15UH 800MA 280 MOHM / Inductor Power Wirewound 15uH 20% 1KHz 45Q-Factor Ferrite 0.8A 0.28Ohm DCR T/R Product overview: SDR0602-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 800MA, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 800MA, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 800MA 280 MOHM / Inductor Power Wirewound 15uH 20% 1KHz 45Q-Factor Ferrite 0.8A 0.28Ohm DCR T/R Product overview: SDR0602-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 800MA, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 800MA, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-150ML
794048-SDR0602-150ML
Fixed Inductors - SDR0602-150ML 794048-SDR0602-150ML
Manufacturer: Bourns Inc. Win Source Part Number: 794048-SDR0602-150ML Series: SDR0602 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 800mA Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 20MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: SDR0602 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280 mOhm Max Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ASPI-0402T-150M-T; ASPI-0402T-150M; CDH63NP-150MC; CDRH5D18150N; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794048-SDR0602-150ML
Series: SDR0602
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
Q @ Freq: 45 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: SDR0602
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280 mOhm Max
Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): ASPI-0402T-150M-T; ASPI-0402T-150M; CDH63NP-150MC; CDRH5D18150N;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0602-150ML 794048-SDR0602-150ML
Product Name 15UH 800MA 280 MOHM Inductor and Choke Fixed Inductors - SDR0602-150ML
Mounting Option SMD Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %)
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details