Bourns, Inc. Fixed Inductors - SDR0602-100ML SDR0602-100ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 794047-SDR0602-100ML Series: SDR0602 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.32A Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 25MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: SDR0602 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ELL5GM100M; ELL5GM100M; DO1608C-103; LTF5022T-100M1R3-D; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 794047-SDR0602-100ML Series: SDR0602 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.32A Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 25MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: SDR0602 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ELL5GM100M; ELL5GM100M; DO1608C-103; LTF5022T-100M1R3-D; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-100ML
794047-SDR0602-100ML
Fixed Inductors - SDR0602-100ML 794047-SDR0602-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 794047-SDR0602-100ML Series: SDR0602 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.32A Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 25MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: SDR0602 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ELL5GM100M; ELL5GM100M; DO1608C-103; LTF5022T-100M1R3-D; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794047-SDR0602-100ML
Series: SDR0602
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1A
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.32A
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: SDR0602
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): ELL5GM100M; ELL5GM100M; DO1608C-103; LTF5022T-100M1R3-D;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 10UH 1A 240 MOHM Inductor and Choke - 71-SDR0602-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 240 MOHM Inductor and Choke
71-SDR0602-100ML
SMD 10UH 1A 240 MOHM Inductor and Choke 71-SDR0602-100ML
FIXED IND 10UH 1A 240 MOHM SMD Product overview: SDR0602-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 240 MOHM SMD Product overview: SDR0602-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 794047-SDR0602-100ML 71-SDR0602-100ML
Product Name Fixed Inductors - SDR0602-100ML SMD 10UH 1A 240 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details