Bourns, Inc. Fixed Inductors SDR0503-680KL

Description
68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0503-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-680KLCT-ND
Fixed Inductors 118-SDR0503-680KLCT-ND
68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-680KLTR-ND
Fixed Inductors 118-SDR0503-680KLTR-ND
68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 450mA 760mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 450MA 760MOHM Inductor and Choke - 71-SDR0503-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 450MA 760MOHM Inductor and Choke
71-SDR0503-680KL
SMD 68UH 450MA 760MOHM Inductor and Choke 71-SDR0503-680KL
FIXED IND 68UH 450MA 760MOHM SMD Product overview: SDR0503-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 450MA, 760MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 450MA, 760MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 450MA 760MOHM SMD Product overview: SDR0503-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 450MA, 760MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 450MA, 760MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274815-SDR0503-680KL
Inductors, Coils, Chokes - Fixed Inductors 1274815-SDR0503-680KL
Win Source Part Number: 1274815-SDR0503-680K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 760mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: ,118-SDR0503-680KLCT ,-SDR0503-680KLTR,SD R0503-680KLCT,-SDR05 03-680KLTR,SDR0503-6 80KLTR,-852-SDR0503- 680KLTR,-SDR0503-680 KLCT,SDR0503-680KLCT ,SDR0503680KL,118-SD R0503-680KLTR,-SDR05 03-680KL,118-SDR0503 -680KLDKR,SDR0503-68 0KLTR,-852-SDR0503-6 80KLCT,-SDR0503-680K LCT Base Product Number: SDR0503 Current - Saturation (Isat): 600mA

Win Source Part Number: 1274815-SDR0503-680KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 760mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: ,118-SDR0503-680KLCT,-SDR0503-680KLTR,SDR0503-680KLCT,-SDR0503-680KLTR,SDR0503-680KLTR,-852-SDR0503-680KLTR,-SDR0503-680KLCT,SDR0503-680KLCT,SDR0503680KL,118-SDR0503-680KLTR,-SDR0503-680KL,118-SDR0503-680KLDKR,SDR0503-680KLTR,-852-SDR0503-680KLCT,-SDR0503-680KLCT
Base Product Number: SDR0503
Current - Saturation (Isat): 600mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0503-680KLDKR-ND 71-SDR0503-680KL 1274815-SDR0503-680KL
Product Name Fixed Inductors SMD 68UH 450MA 760MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details