Bourns, Inc. SMD 33UH 700MA 380MOHM Inductor and Choke SDR0503-330KL

Description
FIXED IND 33UH 700MA 380MOHM SMD Product overview: SDR0503-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 700MA 380MOHM SMD Product overview: SDR0503-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 700MA 380MOHM Inductor and Choke - 71-SDR0503-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 700MA 380MOHM Inductor and Choke
71-SDR0503-330KL
SMD 33UH 700MA 380MOHM Inductor and Choke 71-SDR0503-330KL
FIXED IND 33UH 700MA 380MOHM SMD Product overview: SDR0503-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 700MA 380MOHM SMD Product overview: SDR0503-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-330KL
794046-SDR0503-330KL
Fixed Inductors - SDR0503-330KL 794046-SDR0503-330KL
Manufacturer: Bourns Inc. Win Source Part Number: 794046-SDR0503-330KL Series: SDR0503 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 700mA Shielding: Unshielded Inductance: 33μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 850mA Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 18MHz Test Frequency: 1kHz Family Name: SDR0503 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380 mOhm Max Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): 74408942330; MSS5131-333MXB; MSS5131-333MXC; ASPI-0402T-330M-T; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794046-SDR0503-330KL
Series: SDR0503
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 850mA
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Test Frequency: 1kHz
Family Name: SDR0503
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
Height - Seated (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 74408942330; MSS5131-333MXB; MSS5131-333MXC; ASPI-0402T-330M-T;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SDR0503-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-330KLTR-ND
Fixed Inductors SDR0503-330KLTR-ND
33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-330KLDKR-ND
Fixed Inductors SDR0503-330KLDKR-ND
33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-330KLCT-ND
Fixed Inductors SDR0503-330KLCT-ND
33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 700mA 380mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 850Ma, Smd; Inductance Bourns - 61J8080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 850Ma, Smd; Inductance Bourns
61J8080
Inductor, Un-Shielded, 33Uh, 850Ma, Smd; Inductance Bourns 61J8080
INDUCTOR, UN-SHIELDED, 33UH, 850MA, SMD; Inductance:33µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:SDR0503 Series; DC Resistance Max:0.38ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 850MA, SMD; Inductance:33µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):850mA; Product Range:SDR0503 Series; DC Resistance Max:0.38ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-330KL 794046-SDR0503-330KL SDR0503-330KLTR-ND 61J8080
Product Name SMD 33UH 700MA 380MOHM Inductor and Choke Fixed Inductors - SDR0503-330KL Fixed Inductors Inductor, Un-Shielded, 33Uh, 850Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details