The Bourns SDR0403-680KL is an unshielded surface mount inductor with an inductance of 68 µH and a saturation current rating of 680 mA. It features a low profile design with a height of 3.2 mm and dimensions of 4.5 mm in length. The inductor is suitable for applications in DC/DC converters and power supplies, particularly for portable communication equipment, camcorders, LCD TVs, and car radios. It operates over a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor has a maximum DC resistance of 1.12 ohms and is packaged in reels of 2000 pieces for convenient handling.
FIXED IND 68UH 460MA 1.12OHM SMD Product overview: SDR0403-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-680KL can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Max Nonstandard
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Max Nonstandard
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Max Nonstandard
INDUCTOR, UN-SHIELDED, 68UH, 680MA, SMD; Inductance:68µH; RMS Current (Irms):460mA; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7271600 | 7271600P | 1814272 | 1728388 | 71-SDR0403-680KL | SDR0403-680KLCT-ND | 04P1904 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 68UH 460MA 1.12OHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 68Uh, 680Ma, Smd; Inductance Bourns |
| Technology | Wirewound | Drum Core, Wirewound | |||||
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH | 68 microH | 68 microH | |
| Q Factor | 20 | 20 | 20 | 20 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |