5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
FIXED IND 5.6UH 1.6A 100MOHM SMD Product overview: SDR0403-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.6A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.6A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-5R6ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274833-SDR0403-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 28 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403-5R6ML,SDR040
Base Product Number: SDR0403
Current - Saturation (Isat): 2.4A
INDUCTOR, 5.6UH, UNSHIELDED, 1.6A; Inductance:5.6µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel
INDUCTOR, 5.6UH, UNSHIELDED, 1.6A; Inductance:5.6µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7271593 | 7271593P | 1729610 | 1816285 | SDR0403-5R6MLCT-ND | 71-SDR0403-5R6ML | 1274833-SDR0403-5R6ML | 61J8047 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 5.6UH 1.6A 100MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 5.6Uh, Unshielded, 1.6A; Inductance Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | |||||
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Inductance Range | 5.6 microH | 5.6 microH | 5.6 microH | 5.6 microH | 5.6 microH | 5.6 microH | 5.6 microH | |
| Q Factor | 28 | 28 | 28 | 28 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |