Bourns, Inc. Fixed Inductors SDR0403-560KL

Description
56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0403-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-560KLDKR-ND
Fixed Inductors SDR0403-560KLDKR-ND
56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-560KLTR-ND
Fixed Inductors SDR0403-560KLTR-ND
56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-560KLCT-ND
Fixed Inductors SDR0403-560KLCT-ND
56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 500mA 940mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 500MA 940MOHM Inductor and Choke - 71-SDR0403-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 500MA 940MOHM Inductor and Choke
71-SDR0403-560KL
SMD 56UH 500MA 940MOHM Inductor and Choke 71-SDR0403-560KL
FIXED IND 56UH 500MA 940MOHM SMD Product overview: SDR0403-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 500MA, 940MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 500MA, 940MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 500MA 940MOHM SMD Product overview: SDR0403-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 500MA, 940MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 500MA, 940MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274832-SDR0403-560KL
Inductors, Coils, Chokes - Fixed Inductors 1274832-SDR0403-560KL
Win Source Part Number: 1274832-SDR0403-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 940mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-560KLCT,SDR0 403-560KL,-SDR0403-5 60KL,SDR0403-560KLTR ,-SDR0403-560KL,SDR0 403-560KLDKR,-SDR040 3-560KLTR,SDR0403560 KL,-SDR0403-560KLCT Base Product Number: SDR0403 Current - Saturation (Isat): 740mA

Win Source Part Number: 1274832-SDR0403-560KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 940mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403-560KLCT,SDR0403-560KL,-SDR0403-560KL,SDR0403-560KLTR,-SDR0403-560KL,SDR0403-560KLDKR,-SDR0403-560KLTR,SDR0403560KL,-SDR0403-560KLCT
Base Product Number: SDR0403
Current - Saturation (Isat): 740mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0403-560KLDKR-ND 71-SDR0403-560KL 1274832-SDR0403-560KL
Product Name Fixed Inductors SMD 56UH 500MA 940MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details