FIXED IND 4.7UH 1.7A 94 MOHM SMD Product overview: SDR0403-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-4R7ML can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 1.7A 94mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.7A 94mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.7A 94mOhm Max Nonstandard
Surface Mount Power Inductor, SDR0403 Series, 4.7 H, 20%, Unshielded, 0.094 ohm, 1.7 A RoHS Compliant: Yes
INDUCTOR, 4.7UH, 1.7A, 20%, UNSHIELDED; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 4.7UH, 2.6A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
FIXED IND 4.7UH 1.7A 94 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0403-4R7ML | SDR0403-4R7MLCT-ND | 23T1086 | 38AC2286 | 61J8043 | SDR0403-4R7ML |
| Product Name | SMD 4.7UH 1.7A 94 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr0403 Series, 4.7 H, 20%, Unshielded, 0.094 Ohm, 1.7 A Rohs Compliant Bourns | Inductor, 4.7Uh, 1.7A, 20%, Unshielded; Inductance Bourns | Inductor, Un-Shielded, 4.7Uh, 2.6A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |