Bourns, Inc. SMD 30UH Inductor and Choke SDR0403-300JL

Description
FIXED IND 30UH SMD Product overview: SDR0403-300JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-300JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 30UH SMD Product overview: SDR0403-300JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-300JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30UH Inductor and Choke - 71-SDR0403-300JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30UH Inductor and Choke
71-SDR0403-300JL
SMD 30UH Inductor and Choke 71-SDR0403-300JL
FIXED IND 30UH SMD Product overview: SDR0403-300JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-300JL can be used for catalog matching and distributor lookup.

FIXED IND 30UH SMD Product overview: SDR0403-300JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-300JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274827-SDR0403-300JL
Inductors, Coils, Chokes - Fixed Inductors 1274827-SDR0403-300JL
Win Source Part Number: 1274827-SDR0403-300J L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 30 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0403-300JLCT,SDR 0403-300JLCT,-SDR040 3-300JLTR,-SDR0403-3 00JL,SDR0403300JL,SD R0403-300JLTR Base Product Number: SDR0403

Win Source Part Number: 1274827-SDR0403-300JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 30 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0403-300JLCT,SDR0403-300JLCT,-SDR0403-300JLTR,-SDR0403-300JL,SDR0403300JL,SDR0403-300JLTR
Base Product Number: SDR0403

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-300JL 1274827-SDR0403-300JL
Product Name SMD 30UH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 30 microH 30 microH
Unlock Full Specs
to access all available technical data