Bourns, Inc. SMD 68UH 300MA 1.85OHM Inductor and Choke SDR0302-680KL

Description
FIXED IND 68UH 300MA 1.85OHM SMD Product overview: SDR0302-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 300MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 300MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 300MA 1.85OHM SMD Product overview: SDR0302-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 300MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 300MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 300MA 1.85OHM Inductor and Choke - 71-SDR0302-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 300MA 1.85OHM Inductor and Choke
71-SDR0302-680KL
SMD 68UH 300MA 1.85OHM Inductor and Choke 71-SDR0302-680KL
FIXED IND 68UH 300MA 1.85OHM SMD Product overview: SDR0302-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 300MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 300MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 300MA 1.85OHM SMD Product overview: SDR0302-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 300MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 300MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-680KLTR-ND
Fixed Inductors 118-SDR0302-680KLTR-ND
68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-680KLCT-ND
Fixed Inductors 118-SDR0302-680KLCT-ND
68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 300mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 68 H, 10%, Unshielded, 1.85 Ohm, 300 Ma Rohs Compliant Bourns - 06X7055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 68 H, 10%, Unshielded, 1.85 Ohm, 300 Ma Rohs Compliant Bourns
06X7055
Surface Mount Power Inductor, Sdr0302 Series, 68 H, 10%, Unshielded, 1.85 Ohm, 300 Ma Rohs Compliant Bourns 06X7055
Surface Mount Power Inductor, SDR0302 Series, 68 H, 10%, Unshielded, 1.85 ohm, 300 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 68 H, 10%, Unshielded, 1.85 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-680KL 118-SDR0302-680KLTR-ND 06X7055
Product Name SMD 68UH 300MA 1.85OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 68 H, 10%, Unshielded, 1.85 Ohm, 300 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details