Bourns, Inc. Fixed Inductors SDR0302-5R6ML

Description
5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-5R6MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-5R6MLCT-ND
Fixed Inductors SDR0302-5R6MLCT-ND
5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-5R6MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-5R6MLTR-ND
Fixed Inductors SDR0302-5R6MLTR-ND
5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-5R6MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-5R6MLDKR-ND
Fixed Inductors SDR0302-5R6MLDKR-ND
5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6UH 1.1A 160MOHM Inductor and Choke - 71-SDR0302-5R6ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 1.1A 160MOHM Inductor and Choke
71-SDR0302-5R6ML
SMD 5.6UH 1.1A 160MOHM Inductor and Choke 71-SDR0302-5R6ML
FIXED IND 5.6UH 1.1A 160MOHM SMD Product overview: SDR0302-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.1A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.1A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-5R6ML can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 1.1A 160MOHM SMD Product overview: SDR0302-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.1A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.1A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-5R6ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274853-SDR0302-5R6ML
Inductors, Coils, Chokes - Fixed Inductors 1274853-SDR0302-5R6ML
Win Source Part Number: 1274853-SDR0302-5R6M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 7.96MHz Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-5R6MLCT,SDR 0302-5R6MLCT,SDR0302 -5R6ML,-SDR0302-5R6M LTR,-SDR0302-5R6ML,S DR0302-5R6MLDKR,SDR0 302-5R6MLTR,SDR03025 R6ML,-SDR0302-5R6ML Base Product Number: SDR0302 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274853-SDR0302-5R6ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-5R6MLCT,SDR0302-5R6MLCT,SDR0302-5R6ML,-SDR0302-5R6MLTR,-SDR0302-5R6ML,SDR0302-5R6MLDKR,SDR0302-5R6MLTR,SDR03025R6ML,-SDR0302-5R6ML
Base Product Number: SDR0302
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 5.6 H, 20%, Unshielded, 0.16 Ohm, 1.1 A Rohs Compliant Bourns - 06X7052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 5.6 H, 20%, Unshielded, 0.16 Ohm, 1.1 A Rohs Compliant Bourns
06X7052
Surface Mount Power Inductor, Sdr0302 Series, 5.6 H, 20%, Unshielded, 0.16 Ohm, 1.1 A Rohs Compliant Bourns 06X7052
Surface Mount Power Inductor, SDR0302 Series, 5.6 H, 20%, Unshielded, 0.16 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 5.6 H, 20%, Unshielded, 0.16 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-5R6MLCT-ND 71-SDR0302-5R6ML 1274853-SDR0302-5R6ML 06X7052
Product Name Fixed Inductors SMD 5.6UH 1.1A 160MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 5.6 H, 20%, Unshielded, 0.16 Ohm, 1.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data