Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0302-3R9ML

Description
Win Source Part Number: 1274843-SDR0302-3R9M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 3.9 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-3R9ML,-SDR0 302-3R9MLTR,SDR0302- 3R9ML,SDR03023R9ML,- SDR0302-3R9MLCT,-SDR 0302-3R9ML,SDR0302-3 R9MLCT,SDR0302-3R9ML TR Base Product Number: SDR0302 Current - Saturation (Isat): 1.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274843-SDR0302-3R9M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 3.9 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-3R9ML,-SDR0 302-3R9MLTR,SDR0302- 3R9ML,SDR03023R9ML,- SDR0302-3R9MLCT,-SDR 0302-3R9ML,SDR0302-3 R9MLCT,SDR0302-3R9ML TR Base Product Number: SDR0302 Current - Saturation (Isat): 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274843-SDR0302-3R9ML
Inductors, Coils, Chokes - Fixed Inductors 1274843-SDR0302-3R9ML
Win Source Part Number: 1274843-SDR0302-3R9M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 3.9 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-3R9ML,-SDR0 302-3R9MLTR,SDR0302- 3R9ML,SDR03023R9ML,- SDR0302-3R9MLCT,-SDR 0302-3R9ML,SDR0302-3 R9MLCT,SDR0302-3R9ML TR Base Product Number: SDR0302 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274843-SDR0302-3R9ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 3.9 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-3R9ML,-SDR0302-3R9MLTR,SDR0302-3R9ML,SDR03023R9ML,-SDR0302-3R9MLCT,-SDR0302-3R9ML,SDR0302-3R9MLCT,SDR0302-3R9MLTR
Base Product Number: SDR0302
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
SMD 3.9UH 1.3A 120MOHM Inductor and Choke - 71-SDR0302-3R9ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 1.3A 120MOHM Inductor and Choke
71-SDR0302-3R9ML
SMD 3.9UH 1.3A 120MOHM Inductor and Choke 71-SDR0302-3R9ML
FIXED IND 3.9UH 1.3A 120MOHM SMD Product overview: SDR0302-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.3A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.3A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-3R9ML can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 1.3A 120MOHM SMD Product overview: SDR0302-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.3A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.3A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-3R9ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-3R9MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-3R9MLCT-ND
Fixed Inductors 118-SDR0302-3R9MLCT-ND
3.9µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-3R9MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-3R9MLTR-ND
Fixed Inductors 118-SDR0302-3R9MLTR-ND
3.9µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-3R9MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9UH 1.3A 120 MOHM

FIXED IND 3.9UH 1.3A 120 MOHM

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 3.9 H, 20%, Unshielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns - 06X7045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 3.9 H, 20%, Unshielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns
06X7045
Surface Mount Power Inductor, Sdr0302 Series, 3.9 H, 20%, Unshielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns 06X7045
Surface Mount Power Inductor, SDR0302 Series, 3.9 H, 20%, Unshielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 3.9 H, 20%, Unshielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns - 33AK4292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns
33AK4292
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns 33AK4292
INDUCTOR, 3.9UH, UNSHIELDED, 1.3A; Inductance:3.9µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, 3.9UH, UNSHIELDED, 1.3A; Inductance:3.9µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns - 61J7998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns
61J7998
Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns 61J7998
INDUCTOR, 3.9UH, UNSHIELDED, 1.3A; Inductance:3.9µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR0302 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.9UH, UNSHIELDED, 1.3A; Inductance:3.9µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:SDR0302 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274843-SDR0302-3R9ML 71-SDR0302-3R9ML 118-SDR0302-3R9MLCT-ND 06X7045 33AK4292 61J7998
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.9UH 1.3A 120MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 3.9 H, 20%, Unshielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns Inductor, 3.9Uh, Unshielded, 1.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 3-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details