Bourns SDR0302-2R2ML Power Inductor
FIXED IND 2.2UH 1.65A 90MOHM SMD Product overview: SDR0302-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.65A, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.65A, 90MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-2R2ML can be used for catalog matching and distributor lookup.
2.2µH Unshielded Inductor 1.65A 90mOhm Max Nonstandard
2.2µH Unshielded Inductor 1.65A 90mOhm Max Nonstandard
2.2µH Unshielded Inductor 1.65A 90mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894021-SDR0302-2R2ML
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Unshielded Wirewound Inductor 1.65 A 90mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0302-2R2MLDKR, -SDR0302-2R2MLTR, -SDR0302-2R2MLCT, SDR03022R2ML, SDR0302-2R2ML-ND, -SDR0302-2R2ML-ND, SDR0302-2R2MLTR, -SDR0302-2R2ML, SDR0302-2R2MLCT
INDUCTOR, UN-SHIELDED, 2.2UH, 1.85A, SMD; Inductance:2.2µH; RMS Current (Irms):1.65A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 2.2UH, 1.85A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):1.65A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0302 Series, 2.2 H, 20%, Unshielded, 0.09 ohm, 1.65 A RoHS Compliant: Yes
FIXED IND 2.2UH 1.65A 90MOHM SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466291 | 71-SDR0302-2R2ML | SDR0302-2R2MLDKR-ND | 894021-SDR0302-2R2ML | 04P1875 | 61J7991 | 45W6399 | SDR0302-2R2ML |
| Product Name | Surface Mount Inductors | SMD 2.2UH 1.65A 90MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR0302-2R2ML | Inductor, Un-Shielded, 2.2Uh, 1.85A, Smd; Inductance Bourns | Inductor, Un-Shielded, 2.2Uh, 1.85A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0302 Series, 2.2 H, 20%, Unshielded, 0.09 Ohm, 1.65 A Rohs Compliant Bourns | Fixed Inductors |
| Application | Power Choke | |||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |||
| DCR | 0.0900 ohms | 0.0900 ohms | 0.0900 ohms | 0.0900 ohms | ||||
| Rated DC Current | 1650 milliamps | 1850 milliamps | 1650 milliamps | 1650 milliamps | 1650 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |