270µH Unshielded Wirewound Inductor 150mA 8.6Ohm Max Nonstandard
270µH Unshielded Wirewound Inductor 150mA 8.6Ohm Max Nonstandard
FIXED IND 270UH 150MA 8.6 OHM
Manufacturer: Bourns Inc.
Win Source Part Number: 933228-SDR0302-271KL
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 270 µH Unshielded Wirewound Inductor 150 mA 8.6Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0302-271KLTR, SDR0302271KL, SDR0302-271KLCT, SDR0302-271KLTR, -SDR0302-271KL-ND, SDR0302-271KL-ND, -SDR0302-271KLCT, -SDR0302-271KL
FIXED IND 270UH 150MA 8.6OHM SMD Product overview: SDR0302-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 150MA, 8.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 150MA, 8.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-271KL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0302 Series, 270 H, 10%, Unshielded, 8.6 ohm, 150 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SDR0302 Series, 270 H, 10%, Unshielded, 8.6 ohm, 150 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR0302-271KLCT-ND | 933228-SDR0302-271KL | 71-SDR0302-271KL | 06X7043 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR0302-271KL | SMD 270UH 150MA 8.6OHM Inductor and Choke | Surface Mount Power Inductor, Sdr0302 Series, 270 H, 10%, Unshielded, 8.6 Ohm, 150 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |