FIXED IND 22UH 520MA 660MOHM SMD Product overview: SDR0302-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 520MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 520MA, 660MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-220ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894020-SDR0302-220ML
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 520 mA 660mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0302-220ML-ND, SDR0302-220ML-ND, SDR0302-220MLCT, -SDR0302-220MLTR, -SDR0302-220ML, SDR0302-220MLTR, SDR0302-220MLDKR, SDR0302220ML, -SDR0302-220MLCT
22µH Unshielded Wirewound Inductor 520mA 660mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 520mA 660mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 520mA 660mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 22UH, 650MA, SMD; Inductance:22µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 22UH, 650MA, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0302 Series, 22 H, 20%, Unshielded, 0.66 ohm, 520 mA RoHS Compliant: Yes
FIXED IND 22UH 520MA 660MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0302-220ML | 894020-SDR0302-220ML | SDR0302-220MLTR-ND | 04P1876 | 61J7993 | 45W6400 | SDR0302-220ML |
| Product Name | SMD 22UH 520MA 660MOHM Inductor and Choke | Fixed Inductors - SDR0302-220ML | Fixed Inductors | Inductor, Un-Shielded, 22Uh, 650Ma, Smd; Inductance Bourns | Inductor, Un-Shielded, 22Uh, 650Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0302 Series, 22 H, 20%, Unshielded, 0.66 Ohm, 520 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH |