Manufacturer: Bourns Inc.
Win Source Part Number: 894017-SDR0302-100ML
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Unshielded Wirewound Inductor 800 mA 250mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0302-100MLDKR, SDR0302-100MLCT, -SDR0302-100MLTR, SDR0302-100MLTR, -SDR0302-100ML-ND, SDR0302-100ML-ND, SDR0302100ML, -SDR0302-100ML, -SDR0302-100MLCT
10µH Unshielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
FIXED IND 10UH 800MA 250MOHM SMD Product overview: SDR0302-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-100ML can be used for catalog matching and distributor lookup.
FIXED IND 10UH 800MA 250MOHM SMD
INDUCTOR, UN-SHIELDED, 10UH, 900MA, SMD; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
INDUCTOR, 10UH, 0.8A, 20%, UNSHIELDED; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0302 Series, 10 H, 20%, Unshielded, 0.25 ohm, 800 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 10UH, 900MA, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894017-SDR0302-100ML | SDR0302-100MLCT-ND | 7271571 | 7271571P | 1729621 | 1814293 | 71-SDR0302-100ML | SDR0302-100ML | 04P1870 | 38AC2283 | 06X7032 | 61J7981 |
| Product Name | Fixed Inductors - SDR0302-100ML | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 800MA 250MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 10Uh, 900Ma, Smd; Inductance Bourns | Inductor, 10Uh, 0.8A, 20%, Unshielded; Inductance Bourns | Surface Mount Power Inductor, Sdr0302 Series, 10 H, 20%, Unshielded, 0.25 Ohm, 800 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 10Uh, 900Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||||
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite | Ferrite; Ferrite | ||||||
| Configuration | Fixed |