Bourns, Inc. Inductor and Choke SDE6603-471M

Description
Product overview: SDE6603-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SDE6603-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-SDE6603-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDE6603-471M
Inductor and Choke 71-SDE6603-471M
Product overview: SDE6603-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-471M can be used for catalog matching and distributor lookup.

Product overview: SDE6603-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274861-SDE6603-471M
Inductors, Coils, Chokes - Fixed Inductors 1274861-SDE6603-471M
Win Source Part Number: 1274861-SDE6603-471M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 5.06Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SDE6603 Product Status: Obsolete Current - Saturation (Isat): 160mA

Win Source Part Number: 1274861-SDE6603-471M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.06Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 160mA

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, 160Ma, Smd; Inductance Bourns - 74R9581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 160Ma, Smd; Inductance Bourns
74R9581
Inductor, Un-Shielded, 470Uh, 160Ma, Smd; Inductance Bourns 74R9581
INDUCTOR, UN-SHIELDED, 470UH, 160MA, SMD; Inductance:470µH; RMS Current (Irms):150mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):160mA; Product Range:SDE6603 Series; DC Resistance Max:5.06ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 160MA, SMD; Inductance:470µH; RMS Current (Irms):150mA; Inductor Construction:Unshielded; Saturation Current (Isat):160mA; Product Range:SDE6603 Series; DC Resistance Max:5.06ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE6603-471M 1274861-SDE6603-471M 74R9581
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 470Uh, 160Ma, Smd; Inductance Bourns
Mounting Option SMD (SMT) Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 470 microH 470 microH 470 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers