Bourns, Inc. Fixed Inductors SDE6603-151M

Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-151M-ND
Fixed Inductors SDE6603-151M-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 270Ma, Smd; Inductance Bourns - 74R9563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 270Ma, Smd; Inductance Bourns
74R9563
Inductor, Un-Shielded, 150Uh, 270Ma, Smd; Inductance Bourns 74R9563
INDUCTOR, UN-SHIELDED, 150UH, 270MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):270mA; Product Range:SDE6603 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 270MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):270mA; Product Range:SDE6603 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-151M-ND 74R9563
Product Name Fixed Inductors Inductor, Un-Shielded, 150Uh, 270Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details