The Bourns SDE6603 Series unshielded inductor has an inductance value of 10 µH and a rated current of 1.1 A. It features a maximum DC resistance of 0.16 ohms and an inductance tolerance of ±20%. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -25 °C to +105 °C and can withstand soldering heat up to 260 °C for 10 seconds. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in applications such as DC/DC converters and power supplies for portable communication equipment and laptops. It is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 10UH, 1.1A, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE6603-100M-ND | 74R9555 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 10Uh, 1.1A, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |