FIXED IND 68UH 1.6A 220 MOHM SMD Product overview: SDE1006A-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.6A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.6A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-680K can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 1.6A 220mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 1.6A 220mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 1.6A 220mOhm Max Nonstandard
FIXED IND 68UH 1.6A 220 MOHM SMD
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 68 H, 10%, Unshielded, 0.22 ohm, 1.6 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDE1006A-680K | SDE1006A-680KDKR-ND | SDE1006A-680K | 87X9294 |
| Product Name | SMD 68UH 1.6A 220 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 68 H, 10%, Unshielded, 0.22 Ohm, 1.6 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 68 microH | 68 microH |