68µH Unshielded Wirewound Inductor 1.45A 280mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 1.45A 280mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 1.45A 280mOhm Max Nonstandard
FIXED IND 68UH 1.45A 280MOHM SMD Product overview: SDE0805A-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.45A, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.45A, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-680K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274891-SDE0805A-680
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 10.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-680KCT,SDE0
Base Product Number: SDE0805A
Current - Saturation (Isat): 1.1A
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 68 H, 10%, Unshielded, 0.28 ohm, 1.45 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0805A-680KCT-ND | 71-SDE0805A-680K | 1274891-SDE0805A-680K | 31Y4204 |
| Product Name | Fixed Inductors | SMD 68UH 1.45A 280MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 68 H, 10%, Unshielded, 0.28 Ohm, 1.45 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |