Bourns, Inc. Fixed Inductors SDE0604A-121K

Description
120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-121KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-121KTR-ND
Fixed Inductors SDE0604A-121KTR-ND
120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-121KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-121KCT-ND
Fixed Inductors SDE0604A-121KCT-ND
120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-121KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-121KDKR-ND
Fixed Inductors SDE0604A-121KDKR-ND
120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 750mA 900mOhm Max Nonstandard

Buy Now Datasheet
120UH 750MA 900MOHM Inductor and Choke - 71-SDE0604A-121K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 750MA 900MOHM Inductor and Choke
71-SDE0604A-121K
120UH 750MA 900MOHM Inductor and Choke 71-SDE0604A-121K
FIXED IND 120UH 750MA 900MOHM SM Product overview: SDE0604A-121K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 750MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 750MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-121K can be used for catalog matching and distributor lookup.

FIXED IND 120UH 750MA 900MOHM SM Product overview: SDE0604A-121K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 750MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 750MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-121K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-121KTR-ND 71-SDE0604A-121K
Product Name Fixed Inductors 120UH 750MA 900MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers