12µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Nonstandard
FIXED IND 12UH 2.5A 120 MOHM SMD Product overview: SDE0604A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-120M can be used for catalog matching and distributor lookup.
INDUCTOR, 12UH, UNSHIELDED, 2.5A; Inductance:12µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel
INDUCTOR, 12UH, UNSHIELDED, 2.5A; Inductance:12µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0604A-120MTR-ND | 71-SDE0604A-120M | 41Y0147 |
| Product Name | Fixed Inductors | SMD 12UH 2.5A 120 MOHM Inductor and Choke | Inductor, 12Uh, Unshielded, 2.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |