Bourns, Inc. SMD 10UH 2.6A 100 MOHM Inductor and Choke SDE0604A-100M

Description
FIXED IND 10UH 2.6A 100 MOHM SMD Product overview: SDE0604A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.6A 100 MOHM SMD Product overview: SDE0604A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.6A 100 MOHM Inductor and Choke - 71-SDE0604A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.6A 100 MOHM Inductor and Choke
71-SDE0604A-100M
SMD 10UH 2.6A 100 MOHM Inductor and Choke 71-SDE0604A-100M
FIXED IND 10UH 2.6A 100 MOHM SMD Product overview: SDE0604A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.6A 100 MOHM SMD Product overview: SDE0604A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDE0604A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-100MDKR-ND
Fixed Inductors SDE0604A-100MDKR-ND
10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-100MCT-ND
Fixed Inductors SDE0604A-100MCT-ND
10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-100MTR-ND
Fixed Inductors SDE0604A-100MTR-ND
10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 10 H, 20%, Unshielded, 0.1 Ohm, 2.6 A Rohs Compliant Bourns - 31Y4156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 10 H, 20%, Unshielded, 0.1 Ohm, 2.6 A Rohs Compliant Bourns
31Y4156
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 10 H, 20%, Unshielded, 0.1 Ohm, 2.6 A Rohs Compliant Bourns 31Y4156
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 10 H, 20%, Unshielded, 0.1 ohm, 2.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 10 H, 20%, Unshielded, 0.1 ohm, 2.6 A RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns - 33AK4275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns
33AK4275
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns 33AK4275
INDUCTOR, 10UH, UNSHIELDED, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:SDE0604A Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:SDE0604A Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns - 41Y0145 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns
41Y0145
Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns 41Y0145
INDUCTOR, 10UH, UNSHIELDED, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:SDE0604A Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:SDE0604A Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDE0604A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDE0604A-100M
Fixed Inductors SDE0604A-100M
FIXED IND 10UH 2.6A 100 MOHM SMD

FIXED IND 10UH 2.6A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0604A-100M SDE0604A-100MDKR-ND 31Y4156 33AK4275 SDE0604A-100M
Product Name SMD 10UH 2.6A 100 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 10 H, 20%, Unshielded, 0.1 Ohm, 2.6 A Rohs Compliant Bourns Inductor, 10Uh, Unshielded, 2.6A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details