Bourns, Inc. SMD 25A Circuit Protection Fuse SC85AAB

Description
TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25A Circuit Protection Fuse
146-SC85AAB
SMD 25A Circuit Protection Fuse 146-SC85AAB
TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAB can be used for catalog matching and distributor lookup.

TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thermal Fuses - 2586415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586415
Thermal Fuses 2586415
Thermal Cut-offs 85C Low Profile SMD

Thermal Cut-offs 85C Low Profile SMD

Supplier's Site
Thermal Fuses - 2586416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586416
Thermal Fuses 2586416
Thermal Cut-offs 85C Low Profile SMD

Thermal Cut-offs 85C Low Profile SMD

Supplier's Site
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301569-SC85AAB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301569-SC85AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301569-SC85AAB
Win Source Part Number: 1301569-SC85AAB Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 85°C (185°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC85AABDKR,SC85AABCT ,SC85AABTR Base Product Number: SC85A Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301569-SC85AAB
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SC
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Holding Temperature: 25°C (77°F)
Rated Functioning Temperature: 85°C (185°F)
Package / Case: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SC85AABDKR,SC85AABCT,SC85AABTR
Base Product Number: SC85A
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SC85AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SC85AAB
TCO 28VDC 25A 85C (185F) SMD

TCO 28VDC 25A 85C (185F) SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 146-SC85AAB 2586415 1301569-SC85AAB SC85AAB
Product Name SMD 25A Circuit Protection Fuse Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002445206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers