Bourns, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) SC85AAA

Description
Win Source Part Number: 1301568-SC85AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 85°C (185°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC85AAADKR,SC85AAACT ,SC85AAATR Base Product Number: SC85A Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301568-SC85AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 85°C (185°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC85AAADKR,SC85AAACT ,SC85AAATR Base Product Number: SC85A Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301568-SC85AAA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301568-SC85AAA
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301568-SC85AAA
Win Source Part Number: 1301568-SC85AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 85°C (185°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC85AAADKR,SC85AAACT ,SC85AAATR Base Product Number: SC85A Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301568-SC85AAA
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SC
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Holding Temperature: 25°C (77°F)
Rated Functioning Temperature: 85°C (185°F)
Package / Case: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SC85AAADKR,SC85AAACT,SC85AAATR
Base Product Number: SC85A
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Thermal Fuses - 2586414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586414
Thermal Fuses 2586414
Thermal Cut-offs 85C Reinforced SMD

Thermal Cut-offs 85C Reinforced SMD

Supplier's Site
Thermal Fuses - 2586413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586413
Thermal Fuses 2586413
Thermal Cut-offs 85C Reinforced SMD

Thermal Cut-offs 85C Reinforced SMD

Supplier's Site
Singapore, Singapore
SMD 25A Circuit Protection Fuse
146-SC85AAA
SMD 25A Circuit Protection Fuse 146-SC85AAA
TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAA from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAA can be used for catalog matching and distributor lookup.

TCO 28VDC 25A 85C (185F) SMD Product overview: SC85AAA from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC85AAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - SC85AAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SC85AAA
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SC85AAA
TCO 28VDC 25A 85C (185F) SMD

TCO 28VDC 25A 85C (185F) SMD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1301568-SC85AAA 2586414 146-SC85AAA SC85AAA
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Thermal Fuses SMD 25A Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers