Bourns, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) SC82AAA

Description
Win Source Part Number: 1301570-SC82AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC82AAATR,SC82AAACT, SC82AAADKR Base Product Number: SC82A Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301570-SC82AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC82AAATR,SC82AAACT, SC82AAADKR Base Product Number: SC82A Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301570-SC82AAA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301570-SC82AAA
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301570-SC82AAA
Win Source Part Number: 1301570-SC82AAA Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC82AAATR,SC82AAACT, SC82AAADKR Base Product Number: SC82A Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301570-SC82AAA
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SC
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Holding Temperature: 25°C (77°F)
Rated Functioning Temperature: 82°C (180°F)
Package / Case: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SC82AAATR,SC82AAACT,SC82AAADKR
Base Product Number: SC82A
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Singapore, Singapore
SMD 25A Circuit Protection Fuse
146-SC82AAA
SMD 25A Circuit Protection Fuse 146-SC82AAA
TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAA from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAA can be used for catalog matching and distributor lookup.

TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAA from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SC82AAA
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SC82AAA
TCO 28VDC 25A 82C (180F) SMD

TCO 28VDC 25A 82C (180F) SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1301570-SC82AAA 146-SC82AAA SC82AAA
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) SMD 25A Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details