Bourns, Inc. SMD 25A Circuit Protection Fuse SC72AAB

Description
TCO 28VDC 25A 72C (162F) SMD Product overview: SC72AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC72AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TCO 28VDC 25A 72C (162F) SMD Product overview: SC72AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC72AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25A Circuit Protection Fuse
146-SC72AAB
SMD 25A Circuit Protection Fuse 146-SC72AAB
TCO 28VDC 25A 72C (162F) SMD Product overview: SC72AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC72AAB can be used for catalog matching and distributor lookup.

TCO 28VDC 25A 72C (162F) SMD Product overview: SC72AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC72AAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301574-SC72AAB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301574-SC72AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301574-SC72AAB
Win Source Part Number: 1301574-SC72AAB Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 72°C (162°F) Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC72AABCT,SC72AABDKR ,SC72AABTR Base Product Number: SC72A Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301574-SC72AAB
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SC
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Holding Temperature: 25°C (77°F)
Rated Functioning Temperature: 72°C (162°F)
Package / Case: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SC72AABCT,SC72AABDKR,SC72AABTR
Base Product Number: SC72A
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Thermal Fuses - 2586403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586403
Thermal Fuses 2586403
Thermal Cut-offs 72C Low Profile SMD

Thermal Cut-offs 72C Low Profile SMD

Supplier's Site
Thermal Fuses - 2586402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586402
Thermal Fuses 2586402
Thermal Cut-offs 72C Low Profile SMD

Thermal Cut-offs 72C Low Profile SMD

Supplier's Site
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - SC72AAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SC72AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SC72AAB
TCO 28VDC 25A 72C (162F) SMD

TCO 28VDC 25A 72C (162F) SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 146-SC72AAB 1301574-SC72AAB 2586403 SC72AAB
Product Name SMD 25A Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1517.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Telecommunications Fuses - VT3 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 800 amps
View Details