Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SA85SB0

Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SA85SB0TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA85SB0TR-ND
Thermal Cutoffs (Thermal Fuses) SA85SB0TR-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SA85SB0CT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA85SB0CT-ND
Thermal Cutoffs (Thermal Fuses) SA85SB0CT-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SA85SB0DKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA85SB0DKR-ND
Thermal Cutoffs (Thermal Fuses) SA85SB0DKR-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Buy Now Datasheet
Thermal Cutoff Device, 85Deg C, 25A, 28V; Product Range Bourns - 14AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Cutoff Device, 85Deg C, 25A, 28V; Product Range Bourns
14AC7414
Thermal Cutoff Device, 85Deg C, 25A, 28V; Product Range Bourns 14AC7414
THERMAL CUTOFF DEVICE, 85DEG C, 25A, 28V; Product Range:Komatsulite SA Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

THERMAL CUTOFF DEVICE, 85DEG C, 25A, 28V; Product Range:Komatsulite SA Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SA85SB0TR-ND 14AC7414
Product Name Thermal Cutoffs (Thermal Fuses) Thermal Cutoff Device, 85Deg C, 25A, 28V; Product Range Bourns
Cutoff Temperature 85 C (185 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

7AM Series Lighting, Electrical, Thermal, Battery, Motor Protection -  - Sensata Technologies
Specs
Cutoff Temperature 70 to 175 C (158 to 347 F)
Voltage Type AC Voltage
Rated Voltage 125 to 250 volts
View Details
Self Hold Thermostat - SO - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Other; Plastic
Cutoff Temperature 40 to 200 C (104 to 392 F)
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details