Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
BOURNS, INC.
RTR22DX202M -- RES,WIREWOUND,2KOHMS,5+/-% TOL,-50,50PPM-TC,5050-CASE BOURNS
Bourns, Inc.
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
RTR22DX202M
Description
RES,Wirewound,2KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case
Newark, An Avnet Company
Done
Description
RES,Wirewound,2KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2150
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2150
RES,Wirewound,2KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case
RES,Wirewound,2KOhms
,5+/-% Tol,-50,50ppm-TC,505
0-Case
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
04B2150
Product Name
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Surface Mount Resistors
1-1614352-1
Specs
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
221 ohms
View Details
2
suppliers
Hottinger Brüel & Kjær A/S
Compensating resistor 2/35E
1-ATC1-35_E
Specs
Resistance Range
35 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
EOL/Series Resistor Module, 3.6K ohm Call Points
K859901989A-3600
View Details
BARTEC
Resistive coupling element 1 kΩ/10 kΩ
resistive-coupling-element-1-ko-10-ko
Specs
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details