333 µOhms ±0.1% 7.5W Metal Element Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-RSN-150-50B-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Rect. Case |
| Tolerance | 0.1000 +/- % |