Bourns, Inc. Fixed Inductors RLH0912-681KL

Description
680µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLH0912-681KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLH0912-681KL-ND
Fixed Inductors RLH0912-681KL-ND
680µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLH0912-681KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details