FIXED IND 680UH 590MA 1.6 OHM TH Product overview: RLB9012-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 590MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 590MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-681KL can be used for catalog matching and distributor lookup.
680µH Unshielded Wirewound Inductor 590mA 1.6Ohm Max Radial, Vertical Cylinder
INDUCTOR, 680UH, 10%, RADIAL; Product Range:RLB9012 Series; Inductance:680µH; Inductor Construction:Unshiel
FIXED IND 680UH 590MA 1.6 OHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-681KL | RLB9012-681KL-ND | 32M9888 | RLB9012-681KL |
| Product Name | 680UH 590MA 1.6 OHM Inductor and Choke | Fixed Inductors | Inductor, 680Uh, 10%, Radial; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 680 microH | 680 microH | 680 microH |