Bourns, Inc. 56UH 1.48A 180 MOHM Inductor and Choke RLB9012-560KL

Description
FIXED IND 56UH 1.48A 180 MOHM TH Product overview: RLB9012-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.48A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.48A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-560KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 1.48A 180 MOHM TH Product overview: RLB9012-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.48A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.48A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-560KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56UH 1.48A 180 MOHM Inductor and Choke - 71-RLB9012-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 1.48A 180 MOHM Inductor and Choke
71-RLB9012-560KL
56UH 1.48A 180 MOHM Inductor and Choke 71-RLB9012-560KL
FIXED IND 56UH 1.48A 180 MOHM TH Product overview: RLB9012-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.48A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.48A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.48A 180 MOHM TH Product overview: RLB9012-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.48A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.48A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-560KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-560KL-ND
Fixed Inductors RLB9012-560KL-ND
56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 1.48A 180mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-560KL RLB9012-560KL-ND
Product Name 56UH 1.48A 180 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details