47µH Unshielded Wirewound Inductor 1.77A 160mOhm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 1327782-RLB9012-470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.354" Dia (9.00mm)
Inductance: 47 µH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 6.5MHz
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
Current Rating (Amps): 1.77 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB9012470KL
Base Product Number: RLB9012
RoHS Status: ROHS3 Compliant
FIXED IND 47UH 1.77A 160 MOHM TH Product overview: RLB9012-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.77A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.77A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-470KL can be used for catalog matching and distributor lookup.
FIXED IND 47UH 1.77A 160 MOHM TH
INDUCTOR, POWER, 47UH, 0.29A, 10% ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB9012-470KL-ND | 1327782-RLB9012-470KL | 71-RLB9012-470KL | RLB9012-470KL | 92AH5869 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 47UH 1.77A 160 MOHM Inductor and Choke | Fixed Inductors | Inductor, Power, 47Uh, 0.29A, 10% Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |