Bourns, Inc. Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns RLB9012-331KL.

Description
INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns - 28AC1697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns
28AC1697
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns 28AC1697
INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC1697
Product Name Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers