Bourns, Inc. Fixed Inductors RLB9012-323KL

Description
33mH Unshielded Wirewound Inductor 90mA 91.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 90mA 91.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-323KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-323KL-ND
Fixed Inductors RLB9012-323KL-ND
33mH Unshielded Wirewound Inductor 90mA 91.5Ohm Max Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 90mA 91.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
33MH 90MA 91.5 OHM Inductor and Choke - 71-RLB9012-323KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MH 90MA 91.5 OHM Inductor and Choke
71-RLB9012-323KL
33MH 90MA 91.5 OHM Inductor and Choke 71-RLB9012-323KL
FIXED IND 33MH 90MA 91.5 OHM TH Product overview: RLB9012-323KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 90MA, 91.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 90MA, 91.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-323KL can be used for catalog matching and distributor lookup.

FIXED IND 33MH 90MA 91.5 OHM TH Product overview: RLB9012-323KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 90MA, 91.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 90MA, 91.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-323KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-323KL-ND 71-RLB9012-323KL
Product Name Fixed Inductors 33MH 90MA 91.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details