220µH Unshielded Wirewound Inductor 1A 650mOhm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 891951-RLB9012-221KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µH Unshielded Wirewound Inductor 1 A 650mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 220UH 1A 650 MOHM TH Product overview: RLB9012-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1A, 650 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-221KL can be used for catalog matching and distributor lookup.
FIXED IND 220UH 1A 650 MOHM TH
INDUCTOR, 220UH, RADIAL LEADED; Product Range:RLB Series; Inductance:220µH; Inductor Construction:Unshiel
MAGNETICS - FIXED INDUCTOR THROUGH HOLE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB9012-221KL-ND | 891951-RLB9012-221KL | 71-RLB9012-221KL | RLB9012-221KL | 32M9862 | 81AC9702 |
| Product Name | Fixed Inductors | Fixed Inductors - RLB9012-221KL | 220UH 1A 650 MOHM Inductor and Choke | Fixed Inductors | Inductor, 220Uh, Radial Leaded; Product Range Bourns | Magnetics Fixed Inductor Through Hole Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |