Bourns, Inc. 22UH 2.4A 70 MOHM Inductor and Choke RLB9012-220KL

Description
FIXED IND 22UH 2.4A 70 MOHM TH Product overview: RLB9012-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.4A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-220KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.4A 70 MOHM TH Product overview: RLB9012-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.4A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-220KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 2.4A 70 MOHM Inductor and Choke - 71-RLB9012-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 2.4A 70 MOHM Inductor and Choke
71-RLB9012-220KL
22UH 2.4A 70 MOHM Inductor and Choke 71-RLB9012-220KL
FIXED IND 22UH 2.4A 70 MOHM TH Product overview: RLB9012-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.4A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.4A 70 MOHM TH Product overview: RLB9012-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.4A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-220KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-220KL-ND
Fixed Inductors RLB9012-220KL-ND
22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, Radial Leaded; Product Range Bourns - 32M9861 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Radial Leaded; Product Range Bourns
32M9861
Inductor, 22Uh, Radial Leaded; Product Range Bourns 32M9861
INDUCTOR, 22UH, RADIAL LEADED; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, RADIAL LEADED; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-220KL RLB9012-220KL-ND 32M9861
Product Name 22UH 2.4A 70 MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details