FIXED IND 6.8MH 120MA 9.4 OHM TH Product overview: RLB1314-682KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 120MA, 9.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 120MA, 9.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-682KL can be used for catalog matching and distributor lookup.
6.8mH Unshielded Wirewound Inductor 120mA 9.4Ohm Max Radial, Vertical Cylinder
Inductor,Ferrite,6.8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB1314-682KL | RLB1314-682KL-ND | 61J7964 |
| Product Name | 6.8MH 120MA 9.4 OHM Inductor and Choke | Fixed Inductors | Inductor,ferrite,6.8Mh,10+% Tol,10-% Tol Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6800 microH |