Bourns, Inc. 22UH 2.2A 26 MOHM Inductor and Choke RLB1314-220KL

Description
FIXED IND 22UH 2.2A 26 MOHM TH Product overview: RLB1314-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.2A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.2A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-220KL can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22UH 2.2A 26 MOHM TH Product overview: RLB1314-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.2A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.2A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-220KL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns RLB Series inductor with a specification of 22µH and a tolerance of ±10% is designed for applications requiring reliable performance in power supplies and DC/DC converters. It has a maximum RMS current rating of 2.2A and a low DC resistance of 0.026 ohms, which contributes to efficient operation. The inductor operates within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. It is constructed with a ferrite DR core and enameled copper wire, ensuring durability and performance stability. Additionally, this component is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Bourns RLB Series inductor with a specification of 22µH and a tolerance of ±10% is designed for applications requiring reliable performance in power supplies and DC/DC converters. It has a maximum RMS current rating of 2.2A and a low DC resistance of 0.026 ohms, which contributes to efficient operation. The inductor operates within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. It is constructed with a ferrite DR core and enameled copper wire, ensuring durability and performance stability. Additionally, this component is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
22UH 2.2A 26 MOHM Inductor and Choke - 71-RLB1314-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 2.2A 26 MOHM Inductor and Choke
71-RLB1314-220KL
22UH 2.2A 26 MOHM Inductor and Choke 71-RLB1314-220KL
FIXED IND 22UH 2.2A 26 MOHM TH Product overview: RLB1314-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.2A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.2A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.2A 26 MOHM TH Product overview: RLB1314-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.2A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.2A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1314-220KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-220KL-ND
Fixed Inductors RLB1314-220KL-ND
22µH Unshielded Wirewound Inductor 2.2A 26mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2.2A 26mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, 10%; Product Range Bourns - 06X6914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%; Product Range Bourns
06X6914
Inductor, 22Uh, 10%; Product Range Bourns 06X6914
INDUCTOR, 22UH, 10%; Product Range:RLB Series; Inductance:22µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 22UH, 10%; Product Range:RLB Series; Inductance:22µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1314-220KL RLB1314-220KL-ND 06X6914
Product Name 22UH 2.2A 26 MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 10%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers