Bourns, Inc. Fixed Inductors RLB1314-151KL

Description
150µH Unshielded Wirewound Inductor 820mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 820mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB1314-151KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB1314-151KL-ND
Fixed Inductors 118-RLB1314-151KL-ND
150µH Unshielded Wirewound Inductor 820mA 200mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 820mA 200mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
150UH 820MA 200MOHM Inductor and Choke - 71-RLB1314-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 820MA 200MOHM Inductor and Choke
71-RLB1314-151KL
150UH 820MA 200MOHM Inductor and Choke 71-RLB1314-151KL
FIXED IND 150UH 820MA 200MOHM TH Product overview: RLB1314-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 820MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 820MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 820MA 200MOHM TH Product overview: RLB1314-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 820MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 820MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB1314-151KL-ND 71-RLB1314-151KL
Product Name Fixed Inductors 150UH 820MA 200MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details