FIXED IND 10MH 100MA 12 OHM TH Product overview: RLB1314-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 100MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-103KL can be used for catalog matching and distributor lookup.
Radial Fixed Through Hole Inductor 10mH
Radial Fixed Through Hole Inductor 10mH
Win Source Part Number: 1224970-RLB1314-103K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 10 mH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 130
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 80 @ 79.6kHz
Frequency - Self Resonant: 530kHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.461" Dia (11.70mm)
Alternative Parts (Cross-Reference): RLB1314-103KL.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RLB1314103KL
Base Product Number: RLB1314
10mH Unshielded Wirewound Inductor 100mA 12Ohm Max Radial, Vertical Cylinder
INDUCTOR, 10MH, RADIAL LEADED; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB1314-103KL | 8118819 | 1728408 | 1224970-RLB1314-103KL | RLB1314-103KL-ND | 61J7946 |
| Product Name | 10MH 100MA 12 OHM Inductor and Choke | Leaded Inductors | Leaded Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 10Mh, Radial Leaded; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | ||||
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 10000 microH | 10000 microH | 10000 microH | 10000 microH | 10000 microH |