Bourns, Inc. Fixed Inductors RLB1014-681KL

Description
680µH Unshielded Wirewound Inductor 420mA 2.85Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 420mA 2.85Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1014-681KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-681KL-ND
Fixed Inductors RLB1014-681KL-ND
680µH Unshielded Wirewound Inductor 420mA 2.85Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 420mA 2.85Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7939
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7939
Inductor,Ferrite,680 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,680uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1014-681KL-ND 61J7939
Product Name Fixed Inductors Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details