Bourns, Inc. 56MH 52MA 200 OHM Inductor and Choke RLB1014-563KL

Description
FIXED IND 56MH 52MA 200 OHM TH Product overview: RLB1014-563KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MH, 52MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56MH, 52MA, 200 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-563KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56MH 52MA 200 OHM TH Product overview: RLB1014-563KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MH, 52MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56MH, 52MA, 200 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-563KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56MH 52MA 200 OHM Inductor and Choke - 71-RLB1014-563KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56MH 52MA 200 OHM Inductor and Choke
71-RLB1014-563KL
56MH 52MA 200 OHM Inductor and Choke 71-RLB1014-563KL
FIXED IND 56MH 52MA 200 OHM TH Product overview: RLB1014-563KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MH, 52MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56MH, 52MA, 200 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-563KL can be used for catalog matching and distributor lookup.

FIXED IND 56MH 52MA 200 OHM TH Product overview: RLB1014-563KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MH, 52MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56MH, 52MA, 200 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-563KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1014-563KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-563KL-ND
Fixed Inductors RLB1014-563KL-ND
56mH Unshielded Wirewound Inductor 52mA 200Ohm Max Radial, Vertical Cylinder

56mH Unshielded Wirewound Inductor 52mA 200Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 56000Uh, 10%, Radial; Product Range Bourns - 14P7081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56000Uh, 10%, Radial; Product Range Bourns
14P7081
Inductor, 56000Uh, 10%, Radial; Product Range Bourns 14P7081
INDUCTOR, 56000UH, 10%, RADIAL; Product Range:RLB Series; Inductance:56mH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:200ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56000UH, 10%, RADIAL; Product Range:RLB Series; Inductance:56mH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:200ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1014-563KL RLB1014-563KL-ND 14P7081
Product Name 56MH 52MA 200 OHM Inductor and Choke Fixed Inductors Inductor, 56000Uh, 10%, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56000 microH 56000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details